Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080513R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4469
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4469
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 27AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay
27AC2306
Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay 27AC2306
RES, THICK FILM, 13R, 1%, 0.125W, 0805, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.125W, 0805, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4469 27AC2306
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res, Thick Film, 13R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details