Vishay Precision Group Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm CRCW080513K7FKTA

Description
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm - CRCW080513K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm
CRCW080513K7FKTA
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm CRCW080513K7FKTA
Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080513K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080513K7FKTACT-ND
RES SMD 13.7K OHM 1% 1/8W 0805

RES SMD 13.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080513K7FKTATR-ND
13.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080513K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080513K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080513K7FKTADKR-ND
RES SMD 13.7K OHM 1% 1/8W 0805

RES SMD 13.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 13K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4816
Res, Thick Film, 13K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4816
RES, THICK FILM, 13K7, 1%, 0.125W, 0805, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K7, 1%, 0.125W, 0805, REEL; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 97C7837 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
97C7837
Thick Film Chip Resistor; Resistance Vishay 97C7837
THICK FILM CHIP RESISTOR; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080513K7FKTA 541-CRCW080513K7FKTACT-ND 07J4816
Product Name Thick Film Resistors - SMD 1/8watt 13.7Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 13K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2634266 - RS Components, Ltd.
Specs
Technology / Construction Chip Jumper
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2.00E-4 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details