Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805137RFKTB

Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805137RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805137RFKTB-ND
Chip Resistor - Surface Mount CRCW0805137RFKTB-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm - CRCW0805137RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm
CRCW0805137RFKTB
Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm CRCW0805137RFKTB
Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805137RFKTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805137RFKTB
Chip Resistor - Surface Mount CRCW0805137RFKTB
RES SMD 137 OHM 1% 1/8W 0805

RES SMD 137 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay - 49P0341 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay
49P0341
Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay 49P0341
CRCW0805 137 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 137 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805137RFKTB-ND CRCW0805137RFKTB CRCW0805137RFKTB 49P0341
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 137ohms 1% 100ppm Chip Resistor - Surface Mount Crcw0805 137 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details