12.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 12.7 OHM, 125mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 12.7 OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080512R7FKTA | CRCW080512R7FKTA-ND | 07J4783 | CRCW080512R7FKTA |
| Product Name | CRCW080512R7FKTA | Chip Resistor - Surface Mount | Resistor, Thick Film, 12.7 Ohm, 125Mw, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms |