12.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 12.7ohm .33W 1% 0805 SMD
RES SMD 12.7 OHM 1% 1/2W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW080512R7FKEAHP-ND | CRCW080512R7FKEAHP | CRCW080512R7FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 12.7 OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms |