Vishay Intertechnology, Inc. RES 12.4 OHM 1% 1/10W 0805 SMT CRCW080512R4FRT1

Description
RES 12.4ohm 1% 1/10W 0805 SMT
Request a Quote
Description
RES 12.4ohm 1% 1/10W 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1% 1/10W 0805 SMT - CRCW080512R4FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1% 1/10W 0805 SMT
CRCW080512R4FRT1
RES 12.4 OHM 1% 1/10W 0805 SMT CRCW080512R4FRT1
RES 12.4ohm 1% 1/10W 0805 SMT

RES 12.4ohm 1% 1/10W 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080512R4FRT1
Product Name RES 12.4 OHM 1% 1/10W 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details