Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080512R0JNEB

Description
12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080512R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R0JNEB-ND
Chip Resistor - Surface Mount CRCW080512R0JNEB-ND
12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm - CRCW080512R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm
CRCW080512R0JNEB
Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm CRCW080512R0JNEB
Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm

Supplier's Site
D12/crcw0805 200 12R 5% Et5 E3 Rohs Compliant Vishay - 49P0290 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 12R 5% Et5 E3 Rohs Compliant Vishay
49P0290
D12/crcw0805 200 12R 5% Et5 E3 Rohs Compliant Vishay 49P0290
D12/CRCW0805 200 12R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 12R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080512R0JNEB-ND CRCW080512R0JNEB 49P0290
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 12ohms 5% 200ppm D12/crcw0805 200 12R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details