Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm CRCW080512R0JNEAIF

Description
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm - CRCW080512R0JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm
CRCW080512R0JNEAIF
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm CRCW080512R0JNEAIF
Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080512R0JNEAIF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512R0JNEAIF-ND
Chip Resistor - Surface Mount CRCW080512R0JNEAIF-ND
12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080512R0JNEAIF CRCW080512R0JNEAIF-ND
Product Name Thick Film Resistors - SMD 1/8watt 12.7ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 12.7 ohms 12 ohms
Tolerance 1 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details