Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080512K4FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327081-CRCW080512K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KCDKR,541-12 .4KCTR,541-12.4KCCT, D12/CRCW0805 100 12K4 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327081-CRCW080512K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KCDKR,541-12 .4KCTR,541-12.4KCCT, D12/CRCW0805 100 12K4 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327081-CRCW080512K4FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327081-CRCW080512K4FKEA
Resistors - Chip Resistor - Surface Mount 1327081-CRCW080512K4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327081-CRCW080512K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KCDKR,541-12 .4KCTR,541-12.4KCCT, D12/CRCW0805 100 12K4 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327081-CRCW080512K4FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.4 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-12.4KCDKR,541-12.4KCTR,541-12.4KCCT,D12/CRCW0805 100 12K4 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790863
Surface Mount Resistors 6790863
Vishay CRCW080512K4FKEA

Vishay CRCW080512K4FKEA

Supplier's Site
Surface Mount Resistors - 1694513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694513
Surface Mount Resistors 1694513
Vishay CRCW080512K4FKEA

Vishay CRCW080512K4FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-12.4KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KCDKR-ND
Chip Resistor - Surface Mount 541-12.4KCDKR-ND
12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KCCT-ND
Chip Resistor - Surface Mount 541-12.4KCCT-ND
12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KCTR-ND
Chip Resistor - Surface Mount 541-12.4KCTR-ND
12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW080512K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080512K4FKEA
Automotive 125mW 150V Resistor 52-CRCW080512K4FKEA
0805 Thick Film Resistor, 12.4kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080512K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K4FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 12.4kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080512K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm - CRCW080512K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm
CRCW080512K4FKEA
Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm CRCW080512K4FKEA
Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 12K4, 1%, 0.125W, 0805; Resistance Vishay - 52K9838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.125W, 0805; Resistance Vishay
52K9838
Res, Thick Film, 12K4, 1%, 0.125W, 0805; Resistance Vishay 52K9838
RES, THICK FILM, 12K4, 1%, 0.125W, 0805; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.125W, 0805; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4267
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4267
RES, THICK FILM, 12K4, 1%, 0.125W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.125W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5441 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5441
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5441
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327081-CRCW080512K4FKEA 6790863 541-12.4KCDKR-ND 52-CRCW080512K4FKEA CRCW080512K4FKEA 52K9838 61M5441
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Thick Film Resistors - SMD 1/8watt 12.4Kohms 1% 100ppm Res, Thick Film, 12K4, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12400 ohms 12400 ohms 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details