Vishay Intertechnology, Inc. RES 12.1K OHM 1/8W 1% 0805 SMD CRCW080512K1FKTA

Description
RES 12.1Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W 1% 0805 SMD - CRCW080512K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 1% 0805 SMD
CRCW080512K1FKTA
RES 12.1K OHM 1/8W 1% 0805 SMD CRCW080512K1FKTA
RES 12.1Kohm 1/8W 1% 0805 SMD

RES 12.1Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080512K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080512K1FKTADKR-ND
RES SMD 12.1K OHM 1% 1/8W 0805

RES SMD 12.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080512K1FKTATR-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080512K1FKTACT-ND
RES SMD 12.1K OHM 1% 1/8W 0805

RES SMD 12.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080512K1FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080512K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW080512K1FKTA
RES SMD 12.1K OHM 1% 1/8W 0805

RES SMD 12.1K OHM 1% 1/8W 0805

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4790 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4790
Thick Film Chip Resistor; Resistance Vishay 07J4790
Thick Film Chip Resistor; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080512K1FKTA 541-CRCW080512K1FKTADKR-ND CRCW080512K1FKTA 07J4790
Product Name RES 12.1K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details