127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 127 OHM 1% 1/8W 0805
RES, THICK FILM, 127R, 1%, 0.125W, 0805, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES, THICK FILM, 127R, 1%, 0.125W, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW0805127RFKTA | CRCW0805127RFKTA-ND | CRCW0805127RFKTA | 07J4798 | 92B6738 |
| Product Name | CRCW0805127RFKTA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 127R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 127R, 1%, 0.125W, 0805; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 127 ohms | 127 ohms | 127 ohms | 127 ohms |