RES SMD 124 OHM 1% 1/8W 0805
RES SMD 124 OHM 1% 1/8W 0805
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 124R, 1%, 0.125W, 0805, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 124 OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW0805124RFKTADKR-ND | CRCW0805124RFKTA | 07J4793 | CRCW0805124RFKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Res, Thick Film, 124R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | ||
| Resistance Range | 124 ohms | 124 ohms | 124 ohms | 124 ohms |