VISHAY INTERTECHNOLOGY, INC.
CRCW08051243FT -- RES, 124K, 1%, 0805
Vishay Intertechnology, Inc.
RES, 124K, 1%, 0805
CRCW08051243FT
Description
RES, 124K, 1%, 0805
Request a Quote
Email Supplier
Description
RES, 124K, 1%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051243FT |
|
Product Name
|
RES, 124K, 1%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
332 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details