Vishay Precision Group Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm CRCW0805121RFKTB

Description
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm - CRCW0805121RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm
CRCW0805121RFKTB
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm CRCW0805121RFKTB
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805121RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805121RFKTB-ND
Chip Resistor - Surface Mount CRCW0805121RFKTB-ND
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805121RFKTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805121RFKTB
Chip Resistor - Surface Mount CRCW0805121RFKTB
RES SMD 121 OHM 1% 1/8W 0805

RES SMD 121 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay - 49P0311 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay
49P0311
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay 49P0311
CRCW0805 121 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 121 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805121RFKTB CRCW0805121RFKTB-ND CRCW0805121RFKTB 49P0311
Product Name Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers