Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1% CRCW0805121KFHEAP

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1% - CRCW0805121KFHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1%
CRCW0805121KFHEAP
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1% CRCW0805121KFHEAP
Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805121KFHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805121KFHEAP-ND
Chip Resistor - Surface Mount CRCW0805121KFHEAP-ND
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805121KFHEAP CRCW0805121KFHEAP-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 121Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers