Vishay Intertechnology, Inc. RESISTOR, 0805, 121, 1% CRCW08051210FT

Description
RESISTOR, 0805, 121, 1%
Request a Quote
Description
RESISTOR, 0805, 121, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 121, 1% - CRCW08051210FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 121, 1%
CRCW08051210FT
RESISTOR, 0805, 121, 1% CRCW08051210FT
RESISTOR, 0805, 121, 1%

RESISTOR, 0805, 121, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051210FT
Product Name RESISTOR, 0805, 121, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details