Vishay Precision Group Chip Resistor - Surface Mount CRCW0805120RFKEAHP

Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-120TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120TTR-ND
Chip Resistor - Surface Mount 541-120TTR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120TCT-ND
Chip Resistor - Surface Mount 541-120TCT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120TDKR-ND
Chip Resistor - Surface Mount 541-120TDKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 120 OHM .33W 1% 0805 SMD - CRCW0805120RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .33W 1% 0805 SMD
CRCW0805120RFKEAHP
RES 120 OHM .33W 1% 0805 SMD CRCW0805120RFKEAHP
RES 120ohm .33W 1% 0805 SMD

RES 120ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123384
Surface Mount Resistors 8123384
Vishay CRCW0805120RFKEAHP

Vishay CRCW0805120RFKEAHP

Supplier's Site
Surface Mount Resistors - 8123384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123384P
Surface Mount Resistors 8123384P
Vishay CRCW0805120RFKEAHP

Vishay CRCW0805120RFKEAHP

Supplier's Site
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay - 65AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay
65AC3419
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay 65AC3419
RES, AEC-Q200, THICK FILM, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay - 24T7244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay
24T7244
Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay 24T7244
RES, AEC-Q200, THICK FILM, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4734 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4734
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4734
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-120TTR-ND CRCW0805120RFKEAHP 8123384 8123384P 65AC3419 41R4734
Product Name Chip Resistor - Surface Mount RES 120 OHM .33W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, Thick Film, 120R, 0805; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details