Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080511R5FKTA

Description
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080511R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511R5FKTA-ND
Chip Resistor - Surface Mount CRCW080511R5FKTA-ND
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080511R5FKTA - CRCW080511R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080511R5FKTA
CRCW080511R5FKTA
CRCW080511R5FKTA CRCW080511R5FKTA
CRCW080511R5FKTA

CRCW080511R5FKTA

Supplier's Site
Thick Film Resistor, 11.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4760 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4760
Thick Film Resistor, 11.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4760
THICK FILM RESISTOR, 11.5 OHM, 125mW, 1%, FULL REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 11.5 OHM, 125mW, 1%, FULL REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511R5FKTA-ND CRCW080511R5FKTA 07J4760
Product Name Chip Resistor - Surface Mount CRCW080511R5FKTA Thick Film Resistor, 11.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details