Vishay Intertechnology, Inc. RES 11 OHM 1/8W 5% 0805 SMD CRCW080511R0JNTA

Description
RES 11ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 11ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W 5% 0805 SMD - CRCW080511R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W 5% 0805 SMD
CRCW080511R0JNTA
RES 11 OHM 1/8W 5% 0805 SMD CRCW080511R0JNTA
RES 11ohm 1/8W 5% 0805 SMD

RES 11ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080511R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511R0JNTA-ND
Chip Resistor - Surface Mount CRCW080511R0JNTA-ND
11 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080511R0JNTA CRCW080511R0JNTA-ND
Product Name RES 11 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 11 ohms 11 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details