RES, THICK FILM, 11K3, 1%, 0.125W, 0805, REEL; Resistance:11.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC2297 |
| Product Name | Res, Thick Film, 11K3, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |