Vishay Intertechnology, Inc. RES 11.3K OHM 1/8W 1% 0805 SMD CRCW080511K3FKTA

Description
RES 11.3Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W 1% 0805 SMD - CRCW080511K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W 1% 0805 SMD
CRCW080511K3FKTA
RES 11.3K OHM 1/8W 1% 0805 SMD CRCW080511K3FKTA
RES 11.3Kohm 1/8W 1% 0805 SMD

RES 11.3Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080511K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511K3FKTA-ND
Chip Resistor - Surface Mount CRCW080511K3FKTA-ND
11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4769
Res, Thick Film, 11K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4769
RES, THICK FILM, 11K3, 1%, 0.125W, 0805, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11K3, 1%, 0.125W, 0805, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511K3FKTA CRCW080511K3FKTA-ND 07J4769
Product Name RES 11.3K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 11K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers