Vishay Intertechnology, Inc. RES-SMT 0805 FILM 11.8K OHM 1/10W 1% CRCW08051182F100RT6

Description
RES-SMT 0805 FILM 11.8Kohm 1/10W 1%
Request a Quote
Description
RES-SMT 0805 FILM 11.8Kohm 1/10W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMT 0805 FILM 11.8K OHM 1/10W 1% - CRCW08051182F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMT 0805 FILM 11.8K OHM 1/10W 1%
CRCW08051182F100RT6
RES-SMT 0805 FILM 11.8K OHM 1/10W 1% CRCW08051182F100RT6
RES-SMT 0805 FILM 11.8Kohm 1/10W 1%

RES-SMT 0805 FILM 11.8Kohm 1/10W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051182F100RT6
Product Name RES-SMT 0805 FILM 11.8K OHM 1/10W 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details