Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm CRCW0805113RFKEB

Description
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm - CRCW0805113RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm
CRCW0805113RFKEB
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm CRCW0805113RFKEB
Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805113RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805113RFKEB-ND
Chip Resistor - Surface Mount CRCW0805113RFKEB-ND
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805113RFKEB CRCW0805113RFKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 113ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details