Vishay Precision Group Chip Resistor - Surface Mount CRCW0805113KFKTA

Description
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805113KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805113KFKTA-ND
Chip Resistor - Surface Mount CRCW0805113KFKTA-ND
113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805113KFKTA - CRCW0805113KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805113KFKTA
CRCW0805113KFKTA
CRCW0805113KFKTA CRCW0805113KFKTA
CRCW0805113KFKTA

CRCW0805113KFKTA

Supplier's Site
Thick Film Resistor, 113Kohm, 125Mw, 1%; Resistance Vishay - 36C9404 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 113Kohm, 125Mw, 1%; Resistance Vishay
36C9404
Thick Film Resistor, 113Kohm, 125Mw, 1%; Resistance Vishay 36C9404
THICK FILM RESISTOR, 113KOHM, 125mW, 1%; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 113KOHM, 125mW, 1%; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4770
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4770
RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805113KFKTA-ND CRCW0805113KFKTA 36C9404
Product Name Chip Resistor - Surface Mount CRCW0805113KFKTA Thick Film Resistor, 113Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details