Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805110KFKTA

Description
RES SMD 110K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 110K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805110KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805110KFKTACT-ND
RES SMD 110K OHM 1% 1/8W 0805

RES SMD 110K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805110KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805110KFKTATR-ND
110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805110KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805110KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805110KFKTADKR-ND
RES SMD 110K OHM 1% 1/8W 0805

RES SMD 110K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805110KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805110KFKTA
Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805110KFKTA
Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4765
Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4765
RES, THICK FILM, 110K, 1%, 0.125W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 110K, 1%, 0.125W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805110KFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805110KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805110KFKTA
RES SMD 110K OHM 1% 1/8W 0805

RES SMD 110K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805110KFKTACT-ND CRCW0805110KFKTA 07J4765 CRCW0805110KFKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 110K, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers