Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080510R2FKTA

Description
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080510R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080510R2FKTA-ND
Chip Resistor - Surface Mount CRCW080510R2FKTA-ND
10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080510R2FKTA - CRCW080510R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080510R2FKTA
CRCW080510R2FKTA
CRCW080510R2FKTA CRCW080510R2FKTA
CRCW080510R2FKTA

CRCW080510R2FKTA

Supplier's Site
Resistor, Thick Film, 10.2 Ohm, 125Mw, 1%; Resistance Vishay - 07J4737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.2 Ohm, 125Mw, 1%; Resistance Vishay
07J4737
Resistor, Thick Film, 10.2 Ohm, 125Mw, 1%; Resistance Vishay 07J4737
RESISTOR, THICK FILM, 10.2 OHM, 125mW, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.2 OHM, 125mW, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510R2FKTA-ND CRCW080510R2FKTA 07J4737
Product Name Chip Resistor - Surface Mount CRCW080510R2FKTA Resistor, Thick Film, 10.2 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers