VISHAY INTERTECHNOLOGY, INC.
CRCW080510R0JKTA -- 10R, 5%, 400PPM, 0805
Vishay Intertechnology, Inc.
10R, 5%, 400PPM, 0805
CRCW080510R0JKTA
Description
10R, 5%, 400PPM, 0805
Request a Quote
Email Supplier
Description
10R, 5%, 400PPM, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080510R0JKTA |
|
Product Name
|
10R, 5%, 400PPM, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.5 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details