10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 10M OHM 5% 1/8W 0805
Res Thick Film 0805 10M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW080510M0JNEBTR-ND | CRCW080510M0JNEB |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0805 10M Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 5 +/- % | 5 +/- % |