Vishay Precision Group Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm CRCW080510M0FKTA

Description
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm - CRCW080510M0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm
CRCW080510M0FKTA
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm CRCW080510M0FKTA
Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080510M0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKTATR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKTADKR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080510M0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080510M0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080510M0FKTACT-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay - 02E0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay
02E0304
Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay 02E0304
RES, THICK FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080510M0FKTA 541-CRCW080510M0FKTATR-ND 02E0304
Product Name Thick Film Resistors - SMD 1/8watt 10Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 10M, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers