Vishay Precision Group CRCW0805105RFKTA CRCW0805105RFKTA

Description
CRCW0805105RFKTA
Request a Quote Datasheet
Description
CRCW0805105RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805105RFKTA - CRCW0805105RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805105RFKTA
CRCW0805105RFKTA
CRCW0805105RFKTA CRCW0805105RFKTA
CRCW0805105RFKTA

CRCW0805105RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805105RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805105RFKTA-ND
Chip Resistor - Surface Mount CRCW0805105RFKTA-ND
105 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 105R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4750
Res, Thick Film, 105R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4750
RES, THICK FILM, 105R, 1%, 0.125W, 0805, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 105R, 1%, 0.125W, 0805, REEL; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805105RFKTA CRCW0805105RFKTA-ND 07J4750
Product Name CRCW0805105RFKTA Chip Resistor - Surface Mount Res, Thick Film, 105R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details