VISHAY INTERTECHNOLOGY, INC.
CRCW0805102JT -- RES SMC0805 1K OHM 1/8W /
Vishay Intertechnology, Inc.
RES SMC0805 1K OHM 1/8W /
CRCW0805102JT
Description
RES SMC0805 1Kohm 1/8W /
Request a Quote
Email Supplier
Description
RES SMC0805 1Kohm 1/8W /
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805102JT |
|
Product Name
|
RES SMC0805 1K OHM 1/8W / |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
3.30E6 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details