Vishay Intertechnology, Inc. RES 1.0K OHM 1/10W 5% 0805 SMD CRCW0805102JRT2

Description
RES 1.0Kohm 1/10W 5% 0805 SMD
Request a Quote
Description
RES 1.0Kohm 1/10W 5% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/10W 5% 0805 SMD - CRCW0805102JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/10W 5% 0805 SMD
CRCW0805102JRT2
RES 1.0K OHM 1/10W 5% 0805 SMD CRCW0805102JRT2
RES 1.0Kohm 1/10W 5% 0805 SMD

RES 1.0Kohm 1/10W 5% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805102JRT2
Product Name RES 1.0K OHM 1/10W 5% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details