Vishay Intertechnology, Inc. RES-10.2K 0.1W 1% THICK FILM CRCW08051022FRT1

Description
RES-10.2K 0.1W 1% THICK FILM
Request a Quote
Description
RES-10.2K 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-10.2K 0.1W 1% THICK FILM - CRCW08051022FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-10.2K 0.1W 1% THICK FILM
CRCW08051022FRT1
RES-10.2K 0.1W 1% THICK FILM CRCW08051022FRT1
RES-10.2K 0.1W 1% THICK FILM

RES-10.2K 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051022FRT1
Product Name RES-10.2K 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details