Vishay Precision Group Chip Resistor - Surface Mount CRCW0805100RJNEAC

Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4166-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4166-1-ND
Chip Resistor - Surface Mount 541-4166-1-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4166-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4166-2-ND
Chip Resistor - Surface Mount 541-4166-2-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4166-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4166-6-ND
Chip Resistor - Surface Mount 541-4166-6-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805100RJNEAC - Utmel Electronic Limited
Hong Kong, China
±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805100RJNEAC
±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805100RJNEAC
±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS

±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 541-4166-1-ND 17930-CRCW0805100RJNEAC
Product Name Chip Resistor - Surface Mount ±5% 100Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details