Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW0805100KJNEAHP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 kOhms
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTATR-ND
Chip Resistor - Surface Mount 541-100KTATR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTADKR-ND
Chip Resistor - Surface Mount 541-100KTADKR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KTACT-ND
Chip Resistor - Surface Mount 541-100KTACT-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100K OHM .33W 5% 0805 SMD - CRCW0805100KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .33W 5% 0805 SMD
CRCW0805100KJNEAHP
RES 100K OHM .33W 5% 0805 SMD CRCW0805100KJNEAHP
RES 100Kohm .33W 5% 0805 SMD

RES 100Kohm .33W 5% 0805 SMD

Supplier's Site
Automotive SMD 2W Resistor - 52-CRCW0805100KJNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-CRCW0805100KJNEAHP
Automotive SMD 2W Resistor 52-CRCW0805100KJNEAHP
100kR 5% 1/2W 0805 SMD Resistor AEC-Q200 Product overview: CRCW0805100KJNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100KJNEAH P can be used for catalog matching and distributor lookup.

100kR 5% 1/2W 0805 SMD Resistor AEC-Q200 Product overview: CRCW0805100KJNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805100KJNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805100KJNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805100KJNEAHP
Chip Resistor - Surface Mount CRCW0805100KJNEAHP
RES SMD 100K OHM 5% 1/2W 0805

RES SMD 100K OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100KTATR-ND CRCW0805100KJNEAHP 52-CRCW0805100KJNEAHP CRCW0805100KJNEAHP
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 100K OHM .33W 5% 0805 SMD Automotive SMD 2W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers