Vishay Intertechnology, Inc. RESISTOR, SURF.MNT.10 OHM 5% .1W CRCW0805100JRT1

Description
RESISTOR, SURF.MNT.10ohm 5% .1W
Request a Quote
Description
RESISTOR, SURF.MNT.10ohm 5% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, SURF.MNT.10 OHM 5% .1W - CRCW0805100JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, SURF.MNT.10 OHM 5% .1W
CRCW0805100JRT1
RESISTOR, SURF.MNT.10 OHM 5% .1W CRCW0805100JRT1
RESISTOR, SURF.MNT.10ohm 5% .1W

RESISTOR, SURF.MNT.10ohm 5% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805100JRT1
Product Name RESISTOR, SURF.MNT.10 OHM 5% .1W
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details