Vishay Intertechnology, Inc. RES 1K .1W 1% 0805 SMD CRCW08051001FRT2

Description
RES 1K .1W 1% 0805 SMD
Request a Quote
Description
RES 1K .1W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1K .1W 1% 0805 SMD - CRCW08051001FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K .1W 1% 0805 SMD
CRCW08051001FRT2
RES 1K .1W 1% 0805 SMD CRCW08051001FRT2
RES 1K .1W 1% 0805 SMD

RES 1K .1W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051001FRT2
Product Name RES 1K .1W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details