Vishay Intertechnology, Inc. RES 100 OHM 1/8W 1% 0805 SMD CRCW08051000FRT5

Description
RES 100ohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 100ohm 1/8W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 1% 0805 SMD - CRCW08051000FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% 0805 SMD
CRCW08051000FRT5
RES 100 OHM 1/8W 1% 0805 SMD CRCW08051000FRT5
RES 100ohm 1/8W 1% 0805 SMD

RES 100ohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051000FRT5
Product Name RES 100 OHM 1/8W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details