VISHAY INTERTECHNOLOGY, INC.
CRCW0805000ZRT1 -- RSM, FUS 0 1/8W 1% 0805
Vishay Intertechnology, Inc.
RSM, FUS 0 1/8W 1% 0805
CRCW0805000ZRT1
Description
RSM, FUS 0 1/8W 1% 0805
Request a Quote
Email Supplier
Description
RSM, FUS 0 1/8W 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805000ZRT1 |
|
Product Name
|
RSM, FUS 0 1/8W 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
54.9 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details