Vishay Precision Group Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R CRCW08050000ZSTB

Description
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R - CRCW08050000ZSTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R
CRCW08050000ZSTB
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R CRCW08050000ZSTB
Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08050000ZSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSCT-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSCT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000ZSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSTR-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08050000ZSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08050000ZSDKR-ND
Chip Resistor - Surface Mount 541-CRCW08050000ZSDKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay - 65J1242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay
65J1242
Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay 65J1242
Resistor,Metal Glaze,0.02Ohms,150WV ,0805-Case RoHS Compliant: No

Resistor,Metal Glaze,0.02Ohms,150WV,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08050000ZSTB 541-CRCW08050000ZSCT-ND 65J1242
Product Name Res Thick Film 0805 0 Ohm 1/8W SMD Paper T/R Chip Resistor - Surface Mount Resistor,metal Glaze,0.02Ohms,150Wv,0805-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details