Vishay Intertechnology, Inc. RES 9.76 OHM 1/10W 1% 0603 SMD CRCW06039R76FKEA

Description
RES 9.76ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.76ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 1/10W 1% 0603 SMD - CRCW06039R76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1/10W 1% 0603 SMD
CRCW06039R76FKEA
RES 9.76 OHM 1/10W 1% 0603 SMD CRCW06039R76FKEA
RES 9.76ohm 1/10W 1% 0603 SMD

RES 9.76ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.76HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76HHCT-ND
Chip Resistor - Surface Mount 541-9.76HHCT-ND
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76HHTR-ND
Chip Resistor - Surface Mount 541-9.76HHTR-ND
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76HHDKR-ND
Chip Resistor - Surface Mount 541-9.76HHDKR-ND
9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06039R76FKEA 541-9.76HHCT-ND
Product Name RES 9.76 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details