Vishay Precision Group RES 9.10 OHM 1/10W 1% 0603 SMD CRCW06039R10FKEA

Description
RES 9.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1/10W 1% 0603 SMD - CRCW06039R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1/10W 1% 0603 SMD
CRCW06039R10FKEA
RES 9.10 OHM 1/10W 1% 0603 SMD CRCW06039R10FKEA
RES 9.10ohm 1/10W 1% 0603 SMD

RES 9.10ohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 607682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607682
Surface Mount Resistors 607682
Vishay CRCW06039R10FKEA

Vishay CRCW06039R10FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-9.10HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10HHCT-ND
Chip Resistor - Surface Mount 541-9.10HHCT-ND
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10HHDKR-ND
Chip Resistor - Surface Mount 541-9.10HHDKR-ND
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10HHTR-ND
Chip Resistor - Surface Mount 541-9.10HHTR-ND
9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,9.1Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 35M5051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,9.1Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
35M5051
Resistor,metal Glaze,9.1Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 35M5051
Resistor,Metal Glaze,9.1Ohms,75WV,1 +/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,9.1Ohms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Res, 9.1Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9.1Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3060
Res, 9.1Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3060
RES, 9.1OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 9.1OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06039R10FKEA 607682 541-9.10HHCT-ND 35M5051
Product Name RES 9.10 OHM 1/10W 1% 0603 SMD Surface Mount Resistors Chip Resistor - Surface Mount Resistor,metal Glaze,9.1Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details