Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 9.1Mohms 5% CRCW06039M10JNEA

Description
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5% - CRCW06039M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5%
CRCW06039M10JNEA
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5% CRCW06039M10JNEA
Thick Film Resistors - SMD 1/10watt 9.1Mohms 5%

Thick Film Resistors - SMD 1/10watt 9.1Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-9.1MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1MGTR-ND
Chip Resistor - Surface Mount 541-9.1MGTR-ND
9.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 9M1 5% Et1 E3 Rohs Compliant Vishay - 47P3646 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 9M1 5% Et1 E3 Rohs Compliant Vishay
47P3646
D11/crcw0603 200 9M1 5% Et1 E3 Rohs Compliant Vishay 47P3646
D11/CRCW0603 200 9M1 5% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 9M1 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M10JNEA 541-9.1MGTR-ND 47P3646
Product Name Thick Film Resistors - SMD 1/10watt 9.1Mohms 5% Chip Resistor - Surface Mount D11/crcw0603 200 9M1 5% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details