Vishay Precision Group Chip Resistor - Surface Mount CRCW06039K76FKEA

Description
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.76KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KHDKR-ND
Chip Resistor - Surface Mount 541-9.76KHDKR-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KHTR-ND
Chip Resistor - Surface Mount 541-9.76KHTR-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KHCT-ND
Chip Resistor - Surface Mount 541-9.76KHCT-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06039K76FKEA - CRCW06039K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06039K76FKEA
CRCW06039K76FKEA
CRCW06039K76FKEA CRCW06039K76FKEA
CRCW06039K76FKEA

CRCW06039K76FKEA

Supplier's Site
Res, Thick Film, 9K76, 1%, 0.1W, 0603; Resistance Vishay - 52K8764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.1W, 0603; Resistance Vishay
52K8764
Res, Thick Film, 9K76, 1%, 0.1W, 0603; Resistance Vishay 52K8764
RES, THICK FILM, 9K76, 1%, 0.1W, 0603; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.1W, 0603; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K76, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4051
Res, Thick Film, 9K76, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4051
RES, THICK FILM, 9K76, 1%, 0.1W, 0603, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.1W, 0603, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-9.76KHDKR-ND CRCW06039K76FKEA 52K8764 42K4051
Product Name Chip Resistor - Surface Mount CRCW06039K76FKEA Res, Thick Film, 9K76, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 9K76, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers