Vishay Intertechnology, Inc. RES 97.6 OHM .25W 1% 0603 SMD CRCW060397R6FKEAHP

Description
RES 97.6ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 97.6ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM .25W 1% 0603 SMD - CRCW060397R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM .25W 1% 0603 SMD
CRCW060397R6FKEAHP
RES 97.6 OHM .25W 1% 0603 SMD CRCW060397R6FKEAHP
RES 97.6ohm .25W 1% 0603 SMD

RES 97.6ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060397R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060397R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW060397R6FKEAHP-ND
97.6 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

97.6 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060397R6FKEAHP CRCW060397R6FKEAHP-ND
Product Name RES 97.6 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details