Vishay Intertechnology, Inc. RES 95.3K OHM .25W 1% 0603 SMD CRCW060395K3FKEAHP

Description
RES 95.3Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM .25W 1% 0603 SMD - CRCW060395K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM .25W 1% 0603 SMD
CRCW060395K3FKEAHP
RES 95.3K OHM .25W 1% 0603 SMD CRCW060395K3FKEAHP
RES 95.3Kohm .25W 1% 0603 SMD

RES 95.3Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060395K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060395K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW060395K3FKEAHP-ND
95.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

95.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060395K3FKEAHP CRCW060395K3FKEAHP-ND
Product Name RES 95.3K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details