Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603931RFKEA

Description
931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-931HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931HCT-ND
Chip Resistor - Surface Mount 541-931HCT-ND
931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931HTR-ND
Chip Resistor - Surface Mount 541-931HTR-ND
931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931HDKR-ND
Chip Resistor - Surface Mount 541-931HDKR-ND
931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 931ohms 1% - CRCW0603931RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 931ohms 1%
CRCW0603931RFKEA
Thick Film Resistors - SMD 1/10watt 931ohms 1% CRCW0603931RFKEA
Thick Film Resistors - SMD 1/10watt 931ohms 1%

Thick Film Resistors - SMD 1/10watt 931ohms 1%

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3210
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3210
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-931HCT-ND CRCW0603931RFKEA 24W3210
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 931ohms 1% Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details