Vishay Precision Group Chip Resistor - Surface Mount CRCW060391R0FKEA

Description
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-91.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0HTR-ND
Chip Resistor - Surface Mount 541-91.0HTR-ND
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0HDKR-ND
Chip Resistor - Surface Mount 541-91.0HDKR-ND
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0HCT-ND
Chip Resistor - Surface Mount 541-91.0HCT-ND
91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060391R0FKEA - CRCW060391R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060391R0FKEA
CRCW060391R0FKEA
CRCW060391R0FKEA CRCW060391R0FKEA
CRCW060391R0FKEA

CRCW060391R0FKEA

Supplier's Site
Surface Mount Resistors - 6790780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790780
Surface Mount Resistors 6790780
Vishay CRCW060391R0FKEA

Vishay CRCW060391R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060391R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060391R0FKEA
Chip Resistor - Surface Mount CRCW060391R0FKEA
RES SMD 91 OHM 1% 1/10W 0603

RES SMD 91 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 91R, 1%, 0.1W, 0603; Resistance Vishay - 52K8773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.1W, 0603; Resistance Vishay
52K8773
Res, Thick Film, 91R, 1%, 0.1W, 0603; Resistance Vishay 52K8773
RES, THICK FILM, 91R, 1%, 0.1W, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.1W, 0603; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 91R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4615
Res, Thick Film, 91R, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4615
RES, THICK FILM, 91R, 1%, 0.1W, 0603, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.1W, 0603, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-91.0HTR-ND CRCW060391R0FKEA 6790780 CRCW060391R0FKEA 52K8773 43C4615
Product Name Chip Resistor - Surface Mount CRCW060391R0FKEA Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 91R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 91R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details