Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 910Kohms 5% CRCW0603910KJNTA

Description
Thick Film Resistors - SMD 1/10watt 910Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 910Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 910Kohms 5% - CRCW0603910KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 910Kohms 5%
CRCW0603910KJNTA
Thick Film Resistors - SMD 1/10watt 910Kohms 5% CRCW0603910KJNTA
Thick Film Resistors - SMD 1/10watt 910Kohms 5%

Thick Film Resistors - SMD 1/10watt 910Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603910KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603910KJNTA-ND
Chip Resistor - Surface Mount CRCW0603910KJNTA-ND
910 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 910K 5% 200 Rt1 Rohs Compliant Vishay - 48P9949 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 910K 5% 200 Rt1 Rohs Compliant Vishay
48P9949
Crcw0603 910K 5% 200 Rt1 Rohs Compliant Vishay 48P9949
CRCW0603 910K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 910K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603910KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603910KJNTA
Chip Resistor - Surface Mount CRCW0603910KJNTA
RES SMD 910K OHM 5% 1/10W 0603

RES SMD 910K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603910KJNTA CRCW0603910KJNTA-ND 48P9949 CRCW0603910KJNTA
Product Name Thick Film Resistors - SMD 1/10watt 910Kohms 5% Chip Resistor - Surface Mount Crcw0603 910K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 910000 ohms 910000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details