Vishay Intertechnology, Inc. RES 8.66 OHM .25W 1% 0603 SMD CRCW06038R66FKEAHP

Description
RES 8.66ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.66ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM .25W 1% 0603 SMD - CRCW06038R66FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM .25W 1% 0603 SMD
CRCW06038R66FKEAHP
RES 8.66 OHM .25W 1% 0603 SMD CRCW06038R66FKEAHP
RES 8.66ohm .25W 1% 0603 SMD

RES 8.66ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R66FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R66FKEAHP-ND
Chip Resistor - Surface Mount CRCW06038R66FKEAHP-ND
8.66 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06038R66FKEAHP CRCW06038R66FKEAHP-ND
Product Name RES 8.66 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details